Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 400V |
Contact Current AC Max | 83A |
Approvals / Standards | IEC |
IP Rating | IP65 |
Product Range | TeSys Series |
SVHC | No SVHC (15-Jan-2018) |
TeSys Vario enclosed, emergency switch d | RS |
Isolator Switch, 3P, 83A, 400Vac | Newark Electronics |
ISOLATOR SWITCH, 3P, 83A, 400VAC | element14 |
Where can I find additional details, specifications and documents for a VCF6GEN?
Additional datasheets, footprints and schematics for VCF6GEN are listed on our Part Details page. You can also find images and similar parts to VCF6GEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCF6GEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCF6GEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCF6GEN fall under?
The VCF6GEN is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to VCF6GEN when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCF6GEN you can contact the distributor directly for product support, shipping queries etc.
Is the VCF6GEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCF6GEN have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VCF6GEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCF6GEN often in real-time on the comparison pages.
What if I can't find stock of VCF6GEN?
You can fill out our help required form which you can use to request a quote for VCF6GEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.