Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 400V |
Contact Current AC Max | 68.5A |
Approvals / Standards | IEC |
IP Rating | IP65 |
Product Range | TeSys Series |
SVHC | No SVHC (15-Jan-2018) |
TeSys Vario enclosed, emergency switch d | RS |
Isolator Switch, 3P, 68.5A, 400Vac | Newark Electronics |
ISOLATOR SWITCH, 3P, 68.5A, 400VAC | element14 |
Where can I find additional details, specifications and documents for a VCF5GEN?
Additional datasheets, footprints and schematics for VCF5GEN are listed on our Part Details page. You can also find images and similar parts to VCF5GEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCF5GEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCF5GEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCF5GEN fall under?
The VCF5GEN is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to VCF5GEN when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCF5GEN you can contact the distributor directly for product support, shipping queries etc.
Is the VCF5GEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCF5GEN have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VCF5GEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCF5GEN often in real-time on the comparison pages.
What if I can't find stock of VCF5GEN?
You can fill out our help required form which you can use to request a quote for VCF5GEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.