Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
No stock
|
Buy Now | |
TTI Europe
from US$2.32
|
7,800
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
3,474
in stock
|
Buy Now | |
element14
from US$3.22
|
940
in stock
|
Buy Now | |
Farnell
from US$3.18
|
940
in stock
|
Buy Now | |
Avnet America
from US$4.57
|
-
|
Buy Now | |
Relay Specialties
from US$1.41
|
-
|
Buy Now |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 5Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Relay Socket |
For Use With | VF4/F4 Relays |
VCF4-1000 RELAY SOCKET | TTI Europe |
Relay Socket | Newark Electronics |
SOCKET,RELAY,PCB MNT | Farnell |
ER - Relay Socket, PCB, VTF Se | RS |
Conn Relay Socket Receptacle 5 POS Solder ST Through Hole | Avnet America |
TYCO P&B CONNECTOR, HOUSING | Relay Specialties |
Where can I find additional details, specifications and documents for a VCF4-1000?
Additional datasheets, footprints and schematics for VCF4-1000 are listed on our Part Details page. You can also find images and similar parts to VCF4-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCF4-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCF4-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCF4-1000 fall under?
The VCF4-1000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VCF4-1000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCF4-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the VCF4-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCF4-1000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VCF4-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCF4-1000 often in real-time on the comparison pages.
What if I can't find stock of VCF4-1000?
You can fill out our help required form which you can use to request a quote for VCF4-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.