Status: | Unknown |
---|---|
Series: | TeSys VARIO Series |
RoHS: | Unknown |
Prices starting from US$39.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.44
|
81
in stock
|
Buy Now | |
RS Americas
from US$178.30
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.33
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$127.00
|
4
in stock
|
Buy Now | |
element14
from US$119.93
|
4
in stock
|
Buy Now | |
Farnell
from US$63.78
|
4
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
22
in stock
|
Buy Now | |
Distrelec
from US$49.29
|
-
|
Buy Now |
Contact Current AC Max | 21.8A |
---|---|
Contact Voltage AC Max | 400V |
No. of Poles | 3 Pole |
Product Range | TeSys VARIO Series |
Non-Fusible Disconnect Switch, 3 Pole, Door Mount, 32 A, 15 kW, IP20, IP65 | Schneider Electric VCF1 | RS Americas |
SWITCH DISCONNECTOR 32A | RS |
Main emergency switch-disconnector | Transfer Multisort Elektronik |
E-Stop Sw Disconnector, 21.8A, 400Vac Rohs Compliant: Yes |Schneider Electric VCF1 | Newark Electronics |
E-STOP SW DISCONNECTOR, 21.8A, 400VAC | element14 |
Vario Switch | Amar Radio Corporation |
Schneider Electric Emergency Stop Switch Disconnector 32 A 690VAC 3NO Direct Mount | Distrelec |
Where can I find additional details, specifications and documents for a VCF1?
Additional datasheets, footprints and schematics for VCF1 are listed on our Part Details page. You can also find images and similar parts to VCF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCF1 fall under?
The VCF1 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to VCF1 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCF1 you can contact the distributor directly for product support, shipping queries etc.
Is the VCF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCF1 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for VCF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCF1 often in real-time on the comparison pages.
What if I can't find stock of VCF1?
You can fill out our help required form which you can use to request a quote for VCF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.