Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$139.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$139.07
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 65ft |
Reel Length (Metric) | 20m |
Jacket Colour | Yellow |
No. of Max Strands x Strand Size | 30 x 0.25mm |
Conductor Material | Copper |
Jacket Material | Silicone Rubber |
External Diameter | - |
Voltage Rating | 240V |
Product Range | - |
External Depth | 5.25mm |
External Width | 9.75mm |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Output Power | 8W |
Output Temperature | 38°C |
MULTICORE, 2, 240V, 20M, HEATING | Farnell |
Where can I find additional details, specifications and documents for a VCBK8-240V?
Additional datasheets, footprints and schematics for VCBK8-240V are listed on our Part Details page. You can also find images and similar parts to VCBK8-240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCBK8-240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCBK8-240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCBK8-240V fall under?
The VCBK8-240V is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to VCBK8-240V when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCBK8-240V you can contact the distributor directly for product support, shipping queries etc.
Is the VCBK8-240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCBK8-240V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VCBK8-240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCBK8-240V often in real-time on the comparison pages.
What if I can't find stock of VCBK8-240V?
You can fill out our help required form which you can use to request a quote for VCBK8-240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.