Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 50V |
---|---|
Voltage Rating V DC | 60V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 135V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Auto Series Transguard 1206 Case 60Vdc 1J 150A Rohs Compliant: Yes |Kyocera Avx VCAS120660M131DP | Newark Electronics |
Var 50VAC 60VDC 150A 82V 1206 SMD T/R | Avnet America |
1206 60 VDC 50 V RMS 135 V Clamp 150 A 250 PF Surface Mount Varistor | Future Electronics |
VC 1206 DC=60V CL=135V 1J | Rutronik |
VARISTOR, AUTO, 60V, 130V, 1206 | element14 |
Where can I find additional details, specifications and documents for a VCAS120660M131DP?
Additional datasheets, footprints and schematics for VCAS120660M131DP are listed on our Part Details page. You can also find images and similar parts to VCAS120660M131DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS120660M131DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS120660M131DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS120660M131DP fall under?
The VCAS120660M131DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS120660M131DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS120660M131DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS120660M131DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS120660M131DP have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Rutronik and element14 have stock available or on a lead time for VCAS120660M131DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS120660M131DP often in real-time on the comparison pages.
What if I can't find stock of VCAS120660M131DP?
You can fill out our help required form which you can use to request a quote for VCAS120660M131DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.