Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.14
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 34V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.1J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Auto, 34V, 77V, 1206 | Newark Electronics |
Var 30VAC 34VDC 200A 47V 1206 SMD T/R | Avnet America |
VARISTOR, AUTO, 34V, 77V, 1206 | element14 |
Where can I find additional details, specifications and documents for a VCAS120634N770DP?
Additional datasheets, footprints and schematics for VCAS120634N770DP are listed on our Part Details page. You can also find images and similar parts to VCAS120634N770DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS120634N770DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS120634N770DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS120634N770DP fall under?
The VCAS120634N770DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS120634N770DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS120634N770DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS120634N770DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS120634N770DP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VCAS120634N770DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS120634N770DP often in real-time on the comparison pages.
What if I can't find stock of VCAS120634N770DP?
You can fill out our help required form which you can use to request a quote for VCAS120634N770DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.