Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Compliant |
Resistance | 10ohm |
---|---|
Product Range | VC Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Ceramic |
Body Material | Ceramic |
RoHS Compliant | Yes |
Wirewound Res.-Through Hole 10 Ohms 5.0 W Fixed | Rapid Electronics |
Speed & Position-Indl Potentiometers/Honeywell |Honeywell VC5E10 | Newark Electronics |
Where can I find additional details, specifications and documents for a VC5E 10
Additional datasheets, footprints and schematics for VC5E 10< are listed on our Part Details page. You can also find images and similar parts to VC5E 10< on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC5E 10< on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC5E 10< price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC5E 10< fall under?
The VC5E 10< is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VC5E 10< when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC5E 10< you can contact the distributor directly for product support, shipping queries etc.
Is the VC5E 10< RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC5E 10< have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for VC5E 10<.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC5E 10< often in real-time on the comparison pages.
What if I can't find stock of VC5E 10
You can fill out our help required form which you can use to request a quote for VC5E 10< from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.