Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 400V |
Contact Current AC Max | 21.8A |
Approvals / Standards | CSA IEC UL |
IP Rating | IP20 |
Product Range | TeSys Series |
SVHC | No SVHC (15-Jan-2018) |
TeSys VARIO VC-GUN Enclosed, Emergency Switch Disconnector, 20A, UL/CSA | Schneider Electric VC1GUN | RS Americas |
TeSys Vario enclosed, emergency switch d | RS |
Isolator Switch, 3P, 21.8A, 400Vac | Newark Electronics |
ISOLATOR SWITCH, 3P, 21.8A, 400VAC | element14 |
Where can I find additional details, specifications and documents for a VC1GUN?
Additional datasheets, footprints and schematics for VC1GUN are listed on our Part Details page. You can also find images and similar parts to VC1GUN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC1GUN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC1GUN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC1GUN fall under?
The VC1GUN is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to VC1GUN when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC1GUN you can contact the distributor directly for product support, shipping queries etc.
Is the VC1GUN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC1GUN have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VC1GUN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC1GUN often in real-time on the comparison pages.
What if I can't find stock of VC1GUN?
You can fill out our help required form which you can use to request a quote for VC1GUN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.