Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Voltage Rating VAC | 4V |
---|---|
Voltage Rating V DC | 5.5V |
Product Range | VC Series |
Clamping Voltage Vc Max | 14V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 400mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 1210 250A 5,5Vdc | KEMET VC1210M251R004 | RS Americas |
VARISTOR, MLV, 14V, 1210 | Farnell |
Varistor Metal Oxide 250A 4V 20% 2-Pin 1210 T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC1210M251R004?
Additional datasheets, footprints and schematics for VC1210M251R004 are listed on our Part Details page. You can also find images and similar parts to VC1210M251R004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC1210M251R004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC1210M251R004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC1210M251R004 fall under?
The VC1210M251R004 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to VC1210M251R004 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC1210M251R004 you can contact the distributor directly for product support, shipping queries etc.
Is the VC1210M251R004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC1210M251R004 have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for VC1210M251R004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC1210M251R004 often in real-time on the comparison pages.
What if I can't find stock of VC1210M251R004?
You can fill out our help required form which you can use to request a quote for VC1210M251R004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.