VC121048H101RP Electrical by KYOCERA AVX

VARISTOR, 62V, 100V, 1210

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.49
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.48
22,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.18
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Peak Surge Current @ 8/20µS 250A
Varistor Case 1210
Clamping Voltage Vc Max 100V
Peak Energy (10/1000uS) 1.2J
Voltage Rating VDC 48V
Voltage Rating VAC 34V
Operating Temperature Range -55°C to +125°C
RoHS Compliant Yes

Alternative Descriptions

VC 1210 DC=48V CL=100V 1,2J | Rutronik
Varistor, 62V, 100V, 1210 | Newark Electronics
VC Series 48 VDC 100 V Clamp 250 A 500 pF Surface Mount Multilayer Varistor | Future Electronics
Var MLV 34VAC/48VDC 250A 62V 1210 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC121048H101RP?

Additional datasheets, footprints and schematics for VC121048H101RP are listed on our Part Details page. You can also find images and similar parts to VC121048H101RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC121048H101RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121048H101RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC121048H101RP fall under?

The VC121048H101RP is listed under Electrical > More Electrical.

Can I view similar or alternative parts?

You can view similar parts to VC121048H101RP when available in the More Electrical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC121048H101RP you can contact the distributor directly for product support, shipping queries etc.

Is the VC121048H101RP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC121048H101RP have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VC121048H101RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC121048H101RP often in real-time on the comparison pages.

What if I can't find stock of VC121048H101RP?

You can fill out our help required form which you can use to request a quote for VC121048H101RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay