Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
3,051
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,051
in stock
|
Buy Now | |
element14
from US$0.42
|
3,051
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,000
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Voltage Rating VAC | 34V |
---|---|
Voltage Rating VDC | 48V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 100V |
Varistor Case Style | 1210 [3225 Metric] |
Peak Surge Current @ 8/20µS | 250A |
Capacitance, Cd | 500pF |
RoHS Compliant | Yes |
Varistor, Mlv, 100V, 1210 Rohs Compliant: Yes |Kyocera Avx VC121048H101DP | Newark Electronics |
VARISTOR, MLV, 100V, 1210 | element14 |
1210 48 VDC 500 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics |
Var MLV 34VAC/48VDC 250A 62V 1210 SMD T/R | Avnet Abacus |
VC 1210 DC=48V CL=100V 1,2J | Rutronik |
VC Series 62V 100V Clamp 1210 Multilayer Varistor | AVX VC121048H101DP | RS Americas |
48 VDC 1.2J 100 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC121048H101DP?
Additional datasheets, footprints and schematics for VC121048H101DP are listed on our Part Details page. You can also find images and similar parts to VC121048H101DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC121048H101DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121048H101DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC121048H101DP fall under?
The VC121048H101DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC121048H101DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC121048H101DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC121048H101DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC121048H101DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for VC121048H101DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC121048H101DP often in real-time on the comparison pages.
What if I can't find stock of VC121048H101DP?
You can fill out our help required form which you can use to request a quote for VC121048H101DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.