Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
2,000
in stock
|
Buy Now | |
element14
from US$0.61
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
340
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Varistor, Mlv, 67V, 1210 | Newark Electronics |
VARISTOR, MLV, 67V, 1210 | element14 |
Varistors 21VAC 30VDC 1.2J 1850pF 41 V 67V | Rapid Electronics |
VC 1210 DC=30V CL=67V 1,2J | Rutronik |
1210 30 VDC 21 V RMS 67 V Clamp 280 A 1850 pF Surface Mount Varistor | Future Electronics |
30 VDC 1.2J 67 V-CLMP | TTI Europe |
Var MLV 21VAC/30VDC 280A 41V 1210 SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a VC121030H620RP?
Additional datasheets, footprints and schematics for VC121030H620RP are listed on our Part Details page. You can also find images and similar parts to VC121030H620RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC121030H620RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121030H620RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC121030H620RP fall under?
The VC121030H620RP is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to VC121030H620RP when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC121030H620RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC121030H620RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC121030H620RP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for VC121030H620RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC121030H620RP often in real-time on the comparison pages.
What if I can't find stock of VC121030H620RP?
You can fill out our help required form which you can use to request a quote for VC121030H620RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.