Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Voltage Rating VAC | 17V |
---|---|
Voltage Rating V DC | 22V |
Product Range | VC Series |
Clamping Voltage Vc Max | 44V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 700mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
VARISTOR, AEC-Q200, MLV, 44V, 1206 | element14 |
Varistor Multilayer 740pF 1A 27V 1206 SMD T/R | Avnet Abacus |
Vc Series Smd 125°C Low Voltage Varistors 1206 22 Vdc 17 Vrms Rohs Compliant: Yes |Kemet VC1206K201R017 | Newark Electronics |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 1206 200A 22Vdc | KEMET VC1206K201R017 | RS Americas |
Where can I find additional details, specifications and documents for a VC1206K201R017?
Additional datasheets, footprints and schematics for VC1206K201R017 are listed on our Part Details page. You can also find images and similar parts to VC1206K201R017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC1206K201R017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC1206K201R017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC1206K201R017 fall under?
The VC1206K201R017 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC1206K201R017 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC1206K201R017 you can contact the distributor directly for product support, shipping queries etc.
Is the VC1206K201R017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC1206K201R017 have stock available?
Authorised distributors including element14, Farnell, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for VC1206K201R017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC1206K201R017 often in real-time on the comparison pages.
What if I can't find stock of VC1206K201R017?
You can fill out our help required form which you can use to request a quote for VC1206K201R017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.