Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.19
Voltage Rating VAC | 50V |
---|---|
Voltage Rating V DC | 65V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 135V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, 65V, 130V, 1206 | Newark Electronics |
VARISTOR, 65V, 130V, 1206 | element14 |
Var 50VAC 65VDC 150A 82V 1206 SMD T/R | Avnet America |
65 VDC 1J 135 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC120665M131DP?
Additional datasheets, footprints and schematics for VC120665M131DP are listed on our Part Details page. You can also find images and similar parts to VC120665M131DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120665M131DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120665M131DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120665M131DP fall under?
The VC120665M131DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120665M131DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120665M131DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120665M131DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC120665M131DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VC120665M131DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120665M131DP often in real-time on the comparison pages.
What if I can't find stock of VC120665M131DP?
You can fill out our help required form which you can use to request a quote for VC120665M131DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.