Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
240,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
188,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
60,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 21V |
---|---|
Voltage Rating VDC | 30V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 67V |
Varistor Case Style | 1206 [3216 Metric] |
Peak Surge Current @ 8/20µS | 120A |
Capacitance, Cd | 400pF |
RoHS Compliant | Yes |
30 VDC .4J 67 V-CLMP | TTI Europe |
VC 1206 DC=30V CL=67V 0,4J | Rutronik |
1206 30 V 400 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Var MLV 21VAC 30VDC 120A 41V 1206 SMD T/R | Avnet Abacus |
Varistor, 41V, 67V, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a VC120630D650RP?
Additional datasheets, footprints and schematics for VC120630D650RP are listed on our Part Details page. You can also find images and similar parts to VC120630D650RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120630D650RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120630D650RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120630D650RP fall under?
The VC120630D650RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120630D650RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120630D650RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120630D650RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC120630D650RP have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Avnet Abacus and Newark Electronics have stock available or on a lead time for VC120630D650RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120630D650RP often in real-time on the comparison pages.
What if I can't find stock of VC120630D650RP?
You can fill out our help required form which you can use to request a quote for VC120630D650RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.