VC120618D400RP. TVS - Transient Voltage Suppressors by KYOCERA AVX

Status: Unknown
Series: AntennaGuard
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.34
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.07
152,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
12,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Voltage Rating VAC 13V
Voltage Rating VDC 18V
Product Range AntennaGuard
Clamping Voltage Vc Max 42V
Varistor Case Style 1206 [3216 Metric]
Peak Surge Current @ 8/20µS 150A
Operating Temperature Min +125°C
RoHS Compliant Yes

Alternative Descriptions

VC 1206 DC=18V CL=42V 0,4J | Rutronik
Varistor Multilayer 900pF 1A 25.5V 1206 SMD T/R | Avnet Abacus
Varistor, 25.5V, 42V, 1206, Full Reel | Newark Electronics
1206 18 V 900 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics
18 VDC .4J 42 V-CLMP | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC120618D400RP.?

Additional datasheets, footprints and schematics for VC120618D400RP. are listed on our Part Details page. You can also find images and similar parts to VC120618D400RP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC120618D400RP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120618D400RP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC120618D400RP. fall under?

The VC120618D400RP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC120618D400RP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC120618D400RP. you can contact the distributor directly for product support, shipping queries etc.

Is the VC120618D400RP. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC120618D400RP. have stock available?

Authorised distributors including Rutronik, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VC120618D400RP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC120618D400RP. often in real-time on the comparison pages.

What if I can't find stock of VC120618D400RP.?

You can fill out our help required form which you can use to request a quote for VC120618D400RP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay