Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
49
in stock
|
Buy Now | |
element14
from US$0.23
|
49
in stock
|
Buy Now | |
Farnell
from US$0.19
|
49
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 28V |
Breakover Voltage Min | 22.9V |
Capacitance | 350pF |
Clamping Voltage | 42V |
Clamping Voltage @ 8/20µs Max | 40V |
Inductance | 1.7nH |
Leakage Current | 10µA |
Nom Operating Voltage | 18V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 30A |
Suppressor Type | Varistor |
Surge Current | 30A |
Transient Energy | 0.1J |
Varistor Voltage | 25.5V |
Varistor Voltage @ 1mA | 22.95V |
Varistor Voltage @ 1mA Max | 28.05V |
Varistor, 42V, 13Vac, 18Vdc, 1206 | Newark Electronics |
VARISTOR, 42V, 13VAC, 18VDC, 1206 | element14 |
VC 1206 DC=18V CL=42V 0,1J | Rutronik |
1206 18 V 350 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Var MLV 13VAC/18VDC 30A 25.5V 1206 SMD T/R | Avnet America |
TVSS, For Industrial Equip,30A, SMD, Solder Term,3.2mmLx1.6mmWx1.2mmH, Clamp-V 42V | AVX VC120618A400DP | RS Americas |
AVX SMD Varistor 30 A 25.5V | Distrelec |
13VAC 18VDC 0.10J 42 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC120618A400DP?
Additional datasheets, footprints and schematics for VC120618A400DP are listed on our Part Details page. You can also find images and similar parts to VC120618A400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120618A400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120618A400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120618A400DP fall under?
The VC120618A400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120618A400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120618A400DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120618A400DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC120618A400DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for VC120618A400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120618A400DP often in real-time on the comparison pages.
What if I can't find stock of VC120618A400DP?
You can fill out our help required form which you can use to request a quote for VC120618A400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.