Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 25kohm |
---|---|
Product Range | VC Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Ceramic |
Body Material | Ceramic |
RoHS Compliant | Yes |
Wirewound Resistor, 25Kohm, 10W, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a VC10F 25K?
Additional datasheets, footprints and schematics for VC10F 25K are listed on our Part Details page. You can also find images and similar parts to VC10F 25K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC10F 25K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC10F 25K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC10F 25K fall under?
The VC10F 25K is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VC10F 25K when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC10F 25K you can contact the distributor directly for product support, shipping queries etc.
Is the VC10F 25K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC10F 25K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VC10F 25K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC10F 25K often in real-time on the comparison pages.
What if I can't find stock of VC10F 25K?
You can fill out our help required form which you can use to request a quote for VC10F 25K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.