Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Voltage Rating VAC | 2V |
---|---|
Voltage Rating V DC | 3V |
Product Range | VC Series |
Clamping Voltage Vc Max | 10V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 100A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 0805 100A 3Vdc | KEMET VC0805M101R002 | RS Americas |
VARISTOR, MLV, 10V, 0805 | Farnell |
Where can I find additional details, specifications and documents for a VC0805M101R002?
Additional datasheets, footprints and schematics for VC0805M101R002 are listed on our Part Details page. You can also find images and similar parts to VC0805M101R002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC0805M101R002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC0805M101R002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC0805M101R002 fall under?
The VC0805M101R002 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to VC0805M101R002 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC0805M101R002 you can contact the distributor directly for product support, shipping queries etc.
Is the VC0805M101R002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC0805M101R002 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for VC0805M101R002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC0805M101R002 often in real-time on the comparison pages.
What if I can't find stock of VC0805M101R002?
You can fill out our help required form which you can use to request a quote for VC0805M101R002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.