Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Voltage Rating VAC | 11V |
---|---|
Voltage Rating V DC | 14V |
Product Range | VC Series |
Clamping Voltage Vc Max | 33V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 120A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 300mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
VARISTOR, MLV, 33V, 0805 | element14 |
11.0V |Kemet VC0805K121R011 | Newark Electronics |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 0805 120A 14Vdc | KEMET VC0805K121R011 | RS Americas |
Varistor Multilayer 400pF 1A 18V 0805 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC0805K121R011?
Additional datasheets, footprints and schematics for VC0805K121R011 are listed on our Part Details page. You can also find images and similar parts to VC0805K121R011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC0805K121R011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC0805K121R011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC0805K121R011 fall under?
The VC0805K121R011 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to VC0805K121R011 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC0805K121R011 you can contact the distributor directly for product support, shipping queries etc.
Is the VC0805K121R011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC0805K121R011 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for VC0805K121R011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC0805K121R011 often in real-time on the comparison pages.
What if I can't find stock of VC0805K121R011?
You can fill out our help required form which you can use to request a quote for VC0805K121R011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.