Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
1,000
in stock
|
Buy Now | |
element14
from US$0.13
|
137
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 38V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 80A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 300mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Mlv, 77V, 0805 | Newark Electronics |
38 VDC .3J 77 V-CLMP | TTI Europe |
VARISTOR, 38V, 77V, 0805 | element14 |
Varistors 30VAC 38VDC 0.3J 200pF 47 V 77V | Future Electronics |
Var 30VAC 38VDC 80A 47V 0805 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC080538C770DP?
Additional datasheets, footprints and schematics for VC080538C770DP are listed on our Part Details page. You can also find images and similar parts to VC080538C770DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080538C770DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080538C770DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080538C770DP fall under?
The VC080538C770DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080538C770DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080538C770DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080538C770DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC080538C770DP have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and Future Electronics have stock available or on a lead time for VC080538C770DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080538C770DP often in real-time on the comparison pages.
What if I can't find stock of VC080538C770DP?
You can fill out our help required form which you can use to request a quote for VC080538C770DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.