Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Rutronik
from US$0.06
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
12,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 10V |
---|---|
Voltage Rating VDC | 14V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 32V |
Varistor Case Style | 0805 [2012 Metric] |
Peak Surge Current @ 8/20µS | 40A |
Capacitance, Cd | 325pF |
RoHS Compliant | Yes |
VC 0805 DC=14V CL=32V 0,1J 40A | Rutronik |
14 VDC .1J 32 V-CLMP | TTI Europe |
Var MLV 10VAC 14VDC 40A 18.5V 0805 SMD T/R | Avnet America |
Var Mlv 10Vac 14Vdc 40A 18.5V 0805 Smd Rohs Compliant: Yes |Kyocera Avx VC080514A300RP. | Newark Electronics |
0805 14 VDC 325 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics |
VARISTOR, MLV, 32V, 0805 | element14 |
Where can I find additional details, specifications and documents for a VC080514A300RP?
Additional datasheets, footprints and schematics for VC080514A300RP are listed on our Part Details page. You can also find images and similar parts to VC080514A300RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080514A300RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080514A300RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080514A300RP fall under?
The VC080514A300RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080514A300RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080514A300RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080514A300RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC080514A300RP have stock available?
Authorised distributors including Rutronik, TTI Europe, Avnet America, Avnet Abacus and Newark Electronics have stock available or on a lead time for VC080514A300RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080514A300RP often in real-time on the comparison pages.
What if I can't find stock of VC080514A300RP?
You can fill out our help required form which you can use to request a quote for VC080514A300RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.