Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 4V |
---|---|
Voltage Rating VDC | 5.6V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 18V |
Varistor Case Style | 0805 [2012 Metric] |
Peak Surge Current @ 8/20µS | 120A |
RoHS Compliant | Yes |
Varistor, Mlv, 18V, 0805 | Newark Electronics |
VARISTOR, MLV, 18V, 0805 | element14 |
Var MLV 4VAC/5.6VDC 120A 8.5V 0805 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC080505C150TP?
Additional datasheets, footprints and schematics for VC080505C150TP are listed on our Part Details page. You can also find images and similar parts to VC080505C150TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080505C150TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080505C150TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080505C150TP fall under?
The VC080505C150TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080505C150TP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080505C150TP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080505C150TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC080505C150TP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VC080505C150TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080505C150TP often in real-time on the comparison pages.
What if I can't find stock of VC080505C150TP?
You can fill out our help required form which you can use to request a quote for VC080505C150TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.