Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
3,185
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,185
in stock
|
Buy Now | |
element14
from US$0.49
|
3,185
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
0805 3.3 VDC 2.3 V RMS 12 V Clamp 120 A 5000 pF Surface Mount Varistor | Future Electronics |
Varistor, Mlv, 12V, 0805 | Newark Electronics |
VARISTOR, MLV, 12V, 0805 | element14 |
Var MLV 2.3VAC/3.3VDC 120A 5V 0805 SMD T/R | Avnet Abacus |
3.3 VDC .3J 12 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC080503C100RP?
Additional datasheets, footprints and schematics for VC080503C100RP are listed on our Part Details page. You can also find images and similar parts to VC080503C100RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080503C100RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080503C100RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080503C100RP fall under?
The VC080503C100RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080503C100RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080503C100RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080503C100RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC080503C100RP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for VC080503C100RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080503C100RP often in real-time on the comparison pages.
What if I can't find stock of VC080503C100RP?
You can fill out our help required form which you can use to request a quote for VC080503C100RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.