Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0327
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
139,000
in stock
|
Buy Now | |
Rutronik
from US$0.0327
|
23,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,985
in stock
|
Buy Now | |
element14
from US$0.08
|
1,985
in stock
|
Buy Now | |
Farnell
from US$0.08
|
1,985
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 21V |
---|---|
Voltage Rating VDC | 30V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 67V |
Varistor Case Style | 0603 ^1608 Metric] |
Peak Surge Current @ 8/20µS | 30A |
Capacitance Cd | 125pF |
30 VDC .1J 67 V-CLMP | TTI Europe |
VC 0603 DC=30V CL=67V 0,1J 30A | Rutronik |
0603 30 VDC 125 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics |
Arrester: Transguard | Transfer Multisort Elektronik |
Varistor, Transguard Series, 30 V, 30 A, 0603 [1608 Metric], Multilayer Varistor (Mlv), 67 V Rohs Compliant: Yes |Kyocera Avx VC060330A650DP | Newark Electronics |
VARISTOR, 67V, 21VAC, 30VDC, 0603 | element14 |
Var MLV 21VAC/30VDC 30A 41V 0603 SMD T/R | Avnet America |
VC Multilayer ceramic TVS,0603,0.1J,30V | RS |
VC Series 41V 30A 0.1J 67V Clamp 0603 Ceramic Transient Voltage Suppressor | AVX VC060330A650DP | RS Americas |
Where can I find additional details, specifications and documents for a VC060330A650DP.?
Additional datasheets, footprints and schematics for VC060330A650DP. are listed on our Part Details page. You can also find images and similar parts to VC060330A650DP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060330A650DP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060330A650DP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060330A650DP. fall under?
The VC060330A650DP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060330A650DP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060330A650DP. you can contact the distributor directly for product support, shipping queries etc.
Is the VC060330A650DP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC060330A650DP. have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VC060330A650DP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060330A650DP. often in real-time on the comparison pages.
What if I can't find stock of VC060330A650DP.?
You can fill out our help required form which you can use to request a quote for VC060330A650DP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.