Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.0327
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
191,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
191,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
34,000
in stock
|
Buy Now | |
Rutronik
from US$0.0327
|
15,000
in stock
|
Buy Now | |
Micros
from US$0.0376
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
2,916
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
750
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating VDC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 0603 [1608 Metric] |
Peak Surge Current @ 8/20µS | 30A |
Capacitance, Cd | 150pF |
RoHS Compliant | Yes |
Vc060318A400Dp Rohs Compliant: Yes |Kyocera Avx VC060318A400DP | Newark Electronics |
Var MLV 13VAC/18VDC 30A 25.5V 0603 SMD T/R | Avnet America |
18 VDC .1J 42 V-CLMP | TTI Europe |
VC 0603 DC=18V CL=42V 0,1J 30A | Rutronik |
Varistor voltage: 42V | Micros |
TVSS, For Industrial Equip,30A, SMD, Solder Term,1.6mmLx0.8mmWx0.9mmH, Clamp-V 42V | AVX VC060318A400DP | RS Americas |
0603 18 VDC 13 VAC 42 V Clamp 150 pF Surface Mount Multilayer Chip Varistor | Future Electronics |
Arrester: Transguard | Transfer Multisort Elektronik |
SUPPRESSOR | RS |
Where can I find additional details, specifications and documents for a VC060318A400DP?
Additional datasheets, footprints and schematics for VC060318A400DP are listed on our Part Details page. You can also find images and similar parts to VC060318A400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060318A400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060318A400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060318A400DP fall under?
The VC060318A400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060318A400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060318A400DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC060318A400DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC060318A400DP have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Rutronik and Micros have stock available or on a lead time for VC060318A400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060318A400DP often in real-time on the comparison pages.
What if I can't find stock of VC060318A400DP?
You can fill out our help required form which you can use to request a quote for VC060318A400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.