VC04LC18V500WP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 18V, 50V, 0402, FULL REEL

Status: Unknown
Series: StaticGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 14V
Voltage Rating VDC 18V
Product Range StaticGuard Series
Clamping Voltage Vc Max 50V
Varistor Case Style 0402 [1005 Metric]
Peak Surge Current @ 8/20µS 15A
RoHS Compliant Yes

Alternative Descriptions

VC04 Series 0402 18 V 50 A 200 pF Varistor Transient Voltage Suppressor | Future Electronics
Varistor, 18V, 50V, 0402, Full Reel | Newark Electronics
Var MLV 14VAC/18VDC 15A 0402 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC04LC18V500WP?

Additional datasheets, footprints and schematics for VC04LC18V500WP are listed on our Part Details page. You can also find images and similar parts to VC04LC18V500WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC04LC18V500WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC04LC18V500WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC04LC18V500WP fall under?

The VC04LC18V500WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC04LC18V500WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC04LC18V500WP you can contact the distributor directly for product support, shipping queries etc.

Is the VC04LC18V500WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC04LC18V500WP have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for VC04LC18V500WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC04LC18V500WP often in real-time on the comparison pages.

What if I can't find stock of VC04LC18V500WP?

You can fill out our help required form which you can use to request a quote for VC04LC18V500WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay