Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Vbr | 15.6V |
---|---|
Capacitance, Cd | 15pF |
Clamping Voltage Vc Max | 35V |
Filter Terminals | Surface Mount |
Package / Case | 0201 |
Peak Energy (10/1000uS) | 10mJ |
Peak Surge Current @ 8/20µS | 1A |
Series | VC |
RoHS Compliant | Yes |
Varistor Multilayer 5.6VDC/4VAC 15pF 1A 15.6V 0201 SMD T/R | Avnet Asia |
Varistor, 15.6V, 35V, 0201 | Newark Electronics |
VC Series 0201 4 VAC / 5.6 VDC 2 A 15.6 V Surface Mount Multilayer Chip Varistor | Future Electronics |
varistor | RS Americas |
5.6 VDC 4 VAC .01J 5 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC020105T150WP?
Additional datasheets, footprints and schematics for VC020105T150WP are listed on our Part Details page. You can also find images and similar parts to VC020105T150WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC020105T150WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC020105T150WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC020105T150WP fall under?
The VC020105T150WP is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to VC020105T150WP when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC020105T150WP you can contact the distributor directly for product support, shipping queries etc.
Is the VC020105T150WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC020105T150WP have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for VC020105T150WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC020105T150WP often in real-time on the comparison pages.
What if I can't find stock of VC020105T150WP?
You can fill out our help required form which you can use to request a quote for VC020105T150WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.