VC 5,0/1/18 Isolation Transformers by Block

TRANSFORMER, ISO, 18VAC, 5VA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.63

Distributor Stock
Logo for RS
RS
from US$12.01
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.63
630
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$11.95
15
in stock
Buy Now
Logo for Conrad
Conrad
from US$11.08
8
in stock
Buy Now
Logo for element14
element14
from US$10.23
-
Buy Now
Logo for Farnell
Farnell
from US$12.01
-
Buy Now

Specifications

Power Rating 5VA
Secondary Voltages 18V
Isolation Transformer Primary Voltages 1 x 230V
RoHS Compliant Yes

Alternative Descriptions

Transformer, Iso, 18Vac, 5Va | Newark Electronics
PCB mount transformer 5.0VA 1x18 o/p | RS
Block PCB Transformer, 230 VAC, 18 VAC, 5VA | Distrelec
VB single voltageConnection assignment primary: Pin 1 – 2Connection assignment secondary: Pin 5 - 4 | Conrad
SAFETY ISOLATING TRANSFORMER, 1PH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC 5,0/1/18?

Additional datasheets, footprints and schematics for VC 5,0/1/18 are listed on our Part Details page. You can also find images and similar parts to VC 5,0/1/18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC 5,0/1/18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC 5,0/1/18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC 5,0/1/18 fall under?

The VC 5,0/1/18 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to VC 5,0/1/18 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC 5,0/1/18 you can contact the distributor directly for product support, shipping queries etc.

Is the VC 5,0/1/18 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC 5,0/1/18 have stock available?

Authorised distributors including Newark Electronics, RS, Distrelec, Conrad and element14 have stock available or on a lead time for VC 5,0/1/18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC 5,0/1/18 often in real-time on the comparison pages.

What if I can't find stock of VC 5,0/1/18?

You can fill out our help required form which you can use to request a quote for VC 5,0/1/18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay