Status: | Unknown |
---|---|
Series: | VBUS5 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | 12.5V |
---|---|
Diode Case Style | SMD |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | 25W |
Product Range | VBUS5 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
DIODE, ESD PROTECTION, 4-LINE, LLP2510 | Farnell |
Where can I find additional details, specifications and documents for a VBUS54ED-FBL?
Additional datasheets, footprints and schematics for VBUS54ED-FBL are listed on our Part Details page. You can also find images and similar parts to VBUS54ED-FBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS54ED-FBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS54ED-FBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS54ED-FBL fall under?
The VBUS54ED-FBL is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VBUS54ED-FBL when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS54ED-FBL you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS54ED-FBL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBUS54ED-FBL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VBUS54ED-FBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS54ED-FBL often in real-time on the comparison pages.
What if I can't find stock of VBUS54ED-FBL?
You can fill out our help required form which you can use to request a quote for VBUS54ED-FBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.