Status: | Unknown |
---|---|
Series: | VBUS054B-HSF |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
15,000
in stock
|
Buy Now | |
element14
from US$0.25
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
3,062
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,466
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra compact LLP75-6L package |
Low package height < 0.6 mm |
4-line USB ESD protection |
Datasheet |
---|
VBUS054B-HSF |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
VBUS Series 45 W 7.9 V Uni-Directional ESD Protection TVS Diode - UFDFN-6EP | Future Electronics |
ESD DIODE 5V LLP75-6L | TTI Europe |
ESD 4-Line UNI 5V LLP75-6L | Rutronik |
Diode, Esd Protection, 5V, Llp-75 | Newark Electronics |
DIODE, ESD PROTECTION, 5V, LLP-75 | element14 |
Vishay ESD Protection Diode 3A 5V 45W LLP75-6L | Distrelec |
ESD Suppressor Diode Arrays ±15KV 6-Pin LLP-75 T/R | Avnet America |
VBUS054B-HSF-GS08, Quad Bi-Directional ESD Protection Array, 200W, 6-Pin LLP75 | Siliconix / Vishay VBUS054B-HSF-GS08 | RS Americas |
ESD Suppressor Diode Arrays �15KV 6-Pin LLP-75 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VBUS054B-HSF-GS08?
Additional datasheets, footprints and schematics for VBUS054B-HSF-GS08 are listed on our Part Details page. You can also find images and similar parts to VBUS054B-HSF-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS054B-HSF-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS054B-HSF-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS054B-HSF-GS08 fall under?
The VBUS054B-HSF-GS08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VBUS054B-HSF-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS054B-HSF-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS054B-HSF-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VBUS054B-HSF-GS08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for VBUS054B-HSF-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS054B-HSF-GS08 often in real-time on the comparison pages.
What if I can't find stock of VBUS054B-HSF-GS08?
You can fill out our help required form which you can use to request a quote for VBUS054B-HSF-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.