Status: | Unknown |
---|---|
Series: | VBUS0 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
8,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
7,633
in stock
|
Buy Now | |
element14
from US$0.27
|
7,633
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,633
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 52V |
---|---|
Diode Case Style | LLP-75 |
No. of Pins | 7Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | VBUS0 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Max | 10V |
Breakdown Voltage Min | 6.5V |
Breakdown Voltage Range | 6.5V to 10V |
Peak Pulse Current Ippm | 3A |
ESD PROTECTION DIODE LLP75-e4-G | RS |
Diode, Tvs, Arr, Usb, 28V, Llp75-7L | Newark Electronics |
DIODE, TVS, ARR, USB, 28V, LLP75-7L | element14 |
ESD Suppressors 5.5 Volt 36 Watt 3-Line USB-OTG ports | Future Electronics |
ESD Suppressor Diode Arrays ±30KV 6-Pin LLP-75 EP T/R | Avnet America |
USB ESD DIODE 5V LLP75-7L | TTI Europe |
ESD Suppressor Diode Arrays �30KV 6-Pin LLP-75 EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VBUS053CZ-HAF-G-08?
Additional datasheets, footprints and schematics for VBUS053CZ-HAF-G-08 are listed on our Part Details page. You can also find images and similar parts to VBUS053CZ-HAF-G-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS053CZ-HAF-G-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS053CZ-HAF-G-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS053CZ-HAF-G-08 fall under?
The VBUS053CZ-HAF-G-08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VBUS053CZ-HAF-G-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS053CZ-HAF-G-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS053CZ-HAF-G-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBUS053CZ-HAF-G-08 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VBUS053CZ-HAF-G-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS053CZ-HAF-G-08 often in real-time on the comparison pages.
What if I can't find stock of VBUS053CZ-HAF-G-08?
You can fill out our help required form which you can use to request a quote for VBUS053CZ-HAF-G-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.