Status: | Unknown |
---|---|
Series: | VBUS0 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
13,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
26,066
in stock
|
Buy Now | |
element14
from US$0.24
|
25,969
in stock
|
Buy Now | |
Farnell
from US$0.22
|
25,969
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
790
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 18V |
---|---|
Diode Case Style | LLP-75 |
No. of Pins | 7Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | VBUS0 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage | 6.5V |
Breakdown Voltage Max | 18V |
Breakdown Voltage Min | 15V |
Breakdown Voltage Range | 15V to 18V |
Capacitance Cd @ Vr Typ | 0.7pF |
Diode Type | ESD Protection |
Peak Pulse Current Ippm | 3A |
Peak Pulse Power Dissipation | 36W |
TVS Polarity | Unidirectional |
Termination Type | Surface Mount Device |
Usb-Otg Bus Esd Protection Array | Newark Electronics |
3 Channel 36 W 6.5 V USB-OTG BUS-Port ESD-Protection - LLP75-7L | Future Electronics |
ESD PROTECTION DIODE LLP75-7L | TTI Europe |
ESD PROTECTION DIODE LLP75-e4 | RS |
ESD Protection USB LLP75 8V | Rutronik |
Diode: TVS array | Transfer Multisort Elektronik |
Diode TVS Dual Uni-Dir 5.5V 240W 7-Pin LLP-75 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VBUS053AZ-HAF-GS08?
Additional datasheets, footprints and schematics for VBUS053AZ-HAF-GS08 are listed on our Part Details page. You can also find images and similar parts to VBUS053AZ-HAF-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS053AZ-HAF-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS053AZ-HAF-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS053AZ-HAF-GS08 fall under?
The VBUS053AZ-HAF-GS08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VBUS053AZ-HAF-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS053AZ-HAF-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS053AZ-HAF-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBUS053AZ-HAF-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for VBUS053AZ-HAF-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS053AZ-HAF-GS08 often in real-time on the comparison pages.
What if I can't find stock of VBUS053AZ-HAF-GS08?
You can fill out our help required form which you can use to request a quote for VBUS053AZ-HAF-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.