Status: | Unknown |
---|---|
Series: | VBUS052CD-FAH |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
19,140
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
12,150
in stock
|
Buy Now | |
element14
from US$0.23
|
12,150
in stock
|
Buy Now | |
Farnell
from US$0.20
|
12,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact LLP1713-7L package |
Low package height < 0.6 mm |
2-line ESD protection |
Datasheet |
---|
VBUS052CD-FAH |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
ESD PROTECTION DIODE LLP1713-e4 | RS |
VBUS052CD Series 6.9 V 3.5 A 63 W 2-Line BUS-Port ESD Protection - LLP1713-7L | Future Electronics |
Dual, Bus Protection, Array | Newark Electronics |
DUAL, BUS PROTECTION, ARRAY | element14 |
ESD Suppressor Diode Arrays �15KV 7-Pin LLP-1713 T/R | EBV Elektronik |
ESD Suppressor Diode Arrays ±15KV 7-Pin LLP-1713 T/R | Avnet America |
ESD PROT DIODE LLP1713-E3 | TTI Europe |
Where can I find additional details, specifications and documents for a VBUS052CD-FAH-GS08?
Additional datasheets, footprints and schematics for VBUS052CD-FAH-GS08 are listed on our Part Details page. You can also find images and similar parts to VBUS052CD-FAH-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS052CD-FAH-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS052CD-FAH-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS052CD-FAH-GS08 fall under?
The VBUS052CD-FAH-GS08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VBUS052CD-FAH-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS052CD-FAH-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS052CD-FAH-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VBUS052CD-FAH-GS08 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for VBUS052CD-FAH-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS052CD-FAH-GS08 often in real-time on the comparison pages.
What if I can't find stock of VBUS052CD-FAH-GS08?
You can fill out our help required form which you can use to request a quote for VBUS052CD-FAH-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.