Status: | Unknown |
---|---|
Series: | VBUS052BD-HTF |
RoHS: | Compliant |
Compact LLP75-4L package |
Low package height < 0.6 mm |
2-line ESD protection |
Datasheet |
---|
VBUS052BD-HTF |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Transient Suppressor Diode,dual,unidirectional,center-Tapped,5V V(Rwm),llcc |Vishay VBUS052BD-HTF-GS08 | Newark Electronics |
VBUS Series 6 V 2 pF Bi-Directional Surface Mount ESD Protection Diode LLP-75-4L | Future Electronics |
Diode TVS Dual Bi-Dir 5V 45W 4-Pin LLP-75 | Avnet America |
VBUS052BD-HTF-GS08, Dual Bi-Directional ESD Protection Diode, 45W, 4-Pin LLP75 | Siliconix / Vishay VBUS052BD-HTF-GS08 | RS Americas |
ESD PROTECTION DIODE LLP75-4L | TTI Europe |
Where can I find additional details, specifications and documents for a VBUS052BD-HTF-GS08?
Additional datasheets, footprints and schematics for VBUS052BD-HTF-GS08 are listed on our Part Details page. You can also find images and similar parts to VBUS052BD-HTF-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS052BD-HTF-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS052BD-HTF-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS052BD-HTF-GS08 fall under?
The VBUS052BD-HTF-GS08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VBUS052BD-HTF-GS08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS052BD-HTF-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS052BD-HTF-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VBUS052BD-HTF-GS08 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VBUS052BD-HTF-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS052BD-HTF-GS08 often in real-time on the comparison pages.
What if I can't find stock of VBUS052BD-HTF-GS08?
You can fill out our help required form which you can use to request a quote for VBUS052BD-HTF-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.