Status: | Unknown |
---|---|
Series: | VBUS051BD-HD1 |
RoHS: | Compliant |
Prices starting from US$0.0357
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,370
in stock
|
Buy Now | |
Avnet America
from US$0.0357
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
6,996
in stock
|
Buy Now | |
element14
from US$0.07
|
6,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,370
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra compact LLP1006-2L package |
Low package profile < 0.4 mm |
1-line ESD protection |
Datasheet |
---|
VBUS051BD-HD1 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Capabilities Brochure |
Product Sheet |
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Diode TVS Single Bi-Dir 5V 45W 2-Pin LLP T/R | Avnet America |
DIODE, TVS, 5V, LLP1006 | element14 |
Esd Protection Device, Tvs, 45 W, 16 V, Llp1006, 2 Rohs Compliant: Yes |Vishay VBUS051BD-HD1-GS08 | Newark Electronics |
VBUS051BD :16 V 3A Low Capacitance Single-Line ESD Protection Diode - LLP1006-2L | Future Electronics |
Vishay ESD Protection Diode 3A 5V 45W LLP1006-2L | Distrelec |
Where can I find additional details, specifications and documents for a VBUS051BD-HD1-GS08?
Additional datasheets, footprints and schematics for VBUS051BD-HD1-GS08 are listed on our Part Details page. You can also find images and similar parts to VBUS051BD-HD1-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS051BD-HD1-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS051BD-HD1-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS051BD-HD1-GS08 fall under?
The VBUS051BD-HD1-GS08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VBUS051BD-HD1-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS051BD-HD1-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS051BD-HD1-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VBUS051BD-HD1-GS08 have stock available?
Authorised distributors including Avnet America, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for VBUS051BD-HD1-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS051BD-HD1-GS08 often in real-time on the comparison pages.
What if I can't find stock of VBUS051BD-HD1-GS08?
You can fill out our help required form which you can use to request a quote for VBUS051BD-HD1-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.