Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
30A,80V,trench Sky Rect. |Vishay VBT3080C-E3/4W | Newark Electronics |
Diode Schottky 80V 30A 3-Pin(2+Tab) TO-263AB Tube | Avnet America |
30A 80V SKY TO263AB | TTI Europe |
Where can I find additional details, specifications and documents for a VBT3080C-E3/4W.?
Additional datasheets, footprints and schematics for VBT3080C-E3/4W. are listed on our Part Details page. You can also find images and similar parts to VBT3080C-E3/4W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBT3080C-E3/4W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBT3080C-E3/4W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBT3080C-E3/4W. fall under?
The VBT3080C-E3/4W. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBT3080C-E3/4W. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBT3080C-E3/4W. you can contact the distributor directly for product support, shipping queries etc.
Is the VBT3080C-E3/4W. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VBT3080C-E3/4W. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VBT3080C-E3/4W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBT3080C-E3/4W. often in real-time on the comparison pages.
What if I can't find stock of VBT3080C-E3/4W.?
You can fill out our help required form which you can use to request a quote for VBT3080C-E3/4W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.