Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
1,995
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
2,000
in stock
|
Buy Now | |
element14
from US$0.45
|
980
in stock
|
Buy Now | |
Farnell
from US$0.39
|
980
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Vbr | 60V |
Operating Temperature Range | -40°C to +100°C |
Wavelength Typ | 950nm |
VBPW34FASR Series 950 nm â–’65â–‘ 55 uA (Ira) SMT Silicon Pin Photodiode | Future Electronics |
PHOTODIODE GULLWING 780-1050NM | TTI Europe |
PIN Photodiode 780-1050nm SMD2 RGW | RS |
PHOTODIODE, PIN, FILTER, SMD | element14 |
Photodiode PIN Chip 950nm 2-Pin SMD T/R | EBV Elektronik |
PHOTO DIODE FILTER REVERSE 130° | Rutronik |
Pin Photodiode, 950Nm, 65Deg, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a VBPW34FASR?
Additional datasheets, footprints and schematics for VBPW34FASR are listed on our Part Details page. You can also find images and similar parts to VBPW34FASR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBPW34FASR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBPW34FASR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBPW34FASR fall under?
The VBPW34FASR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBPW34FASR when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBPW34FASR you can contact the distributor directly for product support, shipping queries etc.
Is the VBPW34FASR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBPW34FASR have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for VBPW34FASR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBPW34FASR often in real-time on the comparison pages.
What if I can't find stock of VBPW34FASR?
You can fill out our help required form which you can use to request a quote for VBPW34FASR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.