Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
915
in stock
|
Buy Now | |
element14
from US$0.48
|
915
in stock
|
Buy Now | |
Farnell
from US$0.60
|
915
in stock
|
Buy Now | |
Avnet Asia
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Diode, Photo, 940Nm, 65°, Smd | Newark Electronics |
DIODE, PHOTO, 940NM, 65°, SMD | element14 |
Photodiode PIN Chip 940nm 2-Pin SMD T/R | Avnet Asia |
PIN PHOTO DIODE, CLEAR | Rutronik |
PIN Photodiode 430-1100nm SMD2 GW | RS |
VBP Series Silicon Pin Photodiode Surface Mount Photo Detector | Future Electronics |
PHOTODIODE GULLWING 430-1100NM | TTI Europe |
Where can I find additional details, specifications and documents for a VBP104S?
Additional datasheets, footprints and schematics for VBP104S are listed on our Part Details page. You can also find images and similar parts to VBP104S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBP104S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBP104S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBP104S fall under?
The VBP104S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBP104S when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBP104S you can contact the distributor directly for product support, shipping queries etc.
Is the VBP104S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBP104S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Rutronik have stock available or on a lead time for VBP104S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBP104S often in real-time on the comparison pages.
What if I can't find stock of VBP104S?
You can fill out our help required form which you can use to request a quote for VBP104S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.