Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Vbr | 60V |
Operating Temperature Range | -40°C to +100°C |
Wavelength Typ | 950nm |
PIN PHOTO DIODE, FILTER,REVERSE | Rutronik |
Diode, Photo, 950Nm, 65°, Smd | Newark Electronics |
Photodiode PIN Chip 950nm 2-Pin SMD T/R | Avnet America |
PHOTODIODE GULLWING 780-1050NM | TTI Europe |
PHOTODIODE, PIN, FILTER, SMD | Farnell |
Where can I find additional details, specifications and documents for a VBP104FASR?
Additional datasheets, footprints and schematics for VBP104FASR are listed on our Part Details page. You can also find images and similar parts to VBP104FASR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBP104FASR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBP104FASR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBP104FASR fall under?
The VBP104FASR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBP104FASR when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBP104FASR you can contact the distributor directly for product support, shipping queries etc.
Is the VBP104FASR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBP104FASR have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VBP104FASR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBP104FASR often in real-time on the comparison pages.
What if I can't find stock of VBP104FASR?
You can fill out our help required form which you can use to request a quote for VBP104FASR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.