Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,535
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
979
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
34
in stock
|
Buy Now | |
EBV Elektronik
-
|
125,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Vbr | 60V |
Forward Voltage VF Max | 1.3V |
Operating Temperature Range | -40°C to +100°C |
Reverse Voltage Vr Max | 60V |
Wavelength Typ | 950nm |
PHOTODIODE GULLWING 780-1050NM | TTI Europe |
VBP104FAS Series 950 nm 215 mW Surface Mount Silicon PIN Photodiode | Future Electronics |
PIN Photodiode 870/950nm SMD2 GW | RS |
PIN IR photodiode | Transfer Multisort Elektronik |
Vishay IR Photodiode 950nm, SMD | Distrelec |
Photodiode PIN Chip 950nm 2-Pin SMD T/R | EBV Elektronik |
Diode, Photo, 950Nm, 65°, Smd | Newark Electronics |
PIN PHOTO DIODE, FILTER | Rutronik |
Where can I find additional details, specifications and documents for a VBP104FAS?
Additional datasheets, footprints and schematics for VBP104FAS are listed on our Part Details page. You can also find images and similar parts to VBP104FAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBP104FAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBP104FAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBP104FAS fall under?
The VBP104FAS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBP104FAS when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBP104FAS you can contact the distributor directly for product support, shipping queries etc.
Is the VBP104FAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBP104FAS have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for VBP104FAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBP104FAS often in real-time on the comparison pages.
What if I can't find stock of VBP104FAS?
You can fill out our help required form which you can use to request a quote for VBP104FAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.