Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 4.6 x 2.4 x 0.67 |
---|---|
Dimensions LxWxH (mm) | 116.9 x 61 x 17 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | PCB |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 35 |
Operating Temp MAX (With Derating, °C) | 85 |
Operating Temp MIN (°C) | -20 |
Operating Temp MIN (With Derating, °C) | -20 |
Output Current (A) | 4.2 |
Output Voltage (Vdc) | 24 |
Package Type | Encapsulated |
Power (W) | 100 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 100 |
Special Features | Baseplate Cooling |
Standard Footprint | Full Brick |
VBM Series 100 W 24 V 4.2 A Single Output Encapsulated AC/DC Converter | Future Electronics |
Switching Power Supplies ac-dc, 100 W, 24 Vdc, single output, DIP | Sager |
Where can I find additional details, specifications and documents for a VBM-100-24?
Additional datasheets, footprints and schematics for VBM-100-24 are listed on our Part Details page. You can also find images and similar parts to VBM-100-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBM-100-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBM-100-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBM-100-24 fall under?
The VBM-100-24 is listed under power > ac-dc-power-supplies > board-mount > vbm-100-series > vbm-100-24.
Can I view similar or alternative parts?
You can view similar parts to VBM-100-24 when available in the vbm-100-24 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBM-100-24 you can contact the distributor directly for product support, shipping queries etc.
Is the VBM-100-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBM-100-24 have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for VBM-100-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBM-100-24 often in real-time on the comparison pages.
What if I can't find stock of VBM-100-24?
You can fill out our help required form which you can use to request a quote for VBM-100-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.