VBG08H-E Powertrain ICs for ICE/HEV/EV by STMicroelectronics

Ignition coil driver power I.C.


VBG08H is a single channel driver, plus an IGBT power stage internally assembled using Chip On Chip (COC) hybrid technology. The two chips are assembled together in the OctaPAK ® package. The device comes with several built-in protections like a coil current limiter, thermal monitoring circuit, which triggers a Soft Shut Down (SSD) as soon as the maximum allowable temperature is reached (TSD). It avoids extra voltage on the secondary side of the coil transformer. The Slow Turn On circuit (STO), avoids unwanted sparks during first negative dV/dt of HVC voltage at turn on. The current flag circuit provides an output logical signal voltage when the coil current reaches a fixed threshold.

Where to Buy

Prices starting from US$2.05

Distributor Stock
Logo for Farnell
Farnell
from US$2.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Smart electronic ignition with embedded IGBT power stage
Coil current limiter
Current threshold flag diagnostic output
Enable pin
Slow turn-on
Soft shut down (SSD) operated by low voltage clamp circuit (LVC)
SSD activated by Thermal intervention (Tj> 150°C) Enable pin Input overvoltage Battery overvoltage
Thermal intervention (Tj> 150°C)
Enable pin
Input overvoltage
Battery overvoltage
Battery fault tolerant pins
ESD protected
TTL compatible

Resources


Alternative Descriptions

Ignition Coil Driver, -40 To 175Deg C | Newark Electronics
IGNITION COIL DRIVER, 28V, OCTAPAK-7 | Farnell
Ignition Coil Driver Power IC 7-Pin HPAK + 1 Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VBG08H-E?

Additional datasheets, footprints and schematics for VBG08H-E are listed on our Part Details page. You can also find images and similar parts to VBG08H-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VBG08H-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBG08H-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VBG08H-E fall under?

The VBG08H-E is listed under Automotive Analog and Power > Powertrain ICs for ICE/HEV/EV > Ignition Controllers and Drivers.

Can I view similar or alternative parts?

You can view similar parts to VBG08H-E when available in the Ignition Controllers and Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VBG08H-E you can contact the distributor directly for product support, shipping queries etc.

Is the VBG08H-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VBG08H-E have stock available?

Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for VBG08H-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VBG08H-E often in real-time on the comparison pages.

What if I can't find stock of VBG08H-E?

You can fill out our help required form which you can use to request a quote for VBG08H-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay