Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Power Rating | 1VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 41mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 1VA |
Approval Bodies | CSA UL VDE |
External Depth | 21.8mm |
External Length / Height | 32.3mm |
External Width | 27.3mm |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 20mm |
Input Voltage | 230V |
Isolation Voltage | 5kV |
Lead Spacing | 5mm |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 20mm |
Primary Voltages | 1 x 230V |
Regulation | 55% |
Secondary Power | 0.5VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
Weight | 72g |
Transformer PCB 1VA 2x12V | RS |
Block Isolating Transformer 230 VAC - 2x 12 VAC 1VA | Distrelec |
Isolation Transformer, 1 Va, 1 X 230V, 2 X 12V, 41 Ma Rohs Compliant: Yes |Block VB1.0/2/12 | Newark Electronics |
TRANSFORMER, 1VA, 2 X 12V | Farnell |
VB polar square wave voltagePrimary pin assignment: Pin 1 – 2Secondary pin assignment 1: Pin 4 - 3 Secondary pin assignment 2: Pin 6 - 5 | Conrad |
Where can I find additional details, specifications and documents for a VB1.0/2/12?
Additional datasheets, footprints and schematics for VB1.0/2/12 are listed on our Part Details page. You can also find images and similar parts to VB1.0/2/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB1.0/2/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB1.0/2/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB1.0/2/12 fall under?
The VB1.0/2/12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to VB1.0/2/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB1.0/2/12 you can contact the distributor directly for product support, shipping queries etc.
Is the VB1.0/2/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB1.0/2/12 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Farnell and element14 have stock available or on a lead time for VB1.0/2/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB1.0/2/12 often in real-time on the comparison pages.
What if I can't find stock of VB1.0/2/12?
You can fill out our help required form which you can use to request a quote for VB1.0/2/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.