Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.54
Power Rating | 350mVA |
---|---|
Secondary Voltages | 6V |
Current Rating | 58mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 15mm |
External Length / Height | 22mm |
External Width | 22.7mm |
Hole Spacing - Length | 15mm |
Pin Diameter | 0.6mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 1 x 230V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
TRANSFORMER, 6V, 0.35VA | element14 |
Pcb Mount Transformer, 350Mva | Newark Electronics |
Block PCB Transformer, 230 VAC, 6 VAC, 350mVA | Distrelec |
VB Single Voltage Primary Terminal assignment : Pen 1 – 2 Secondary Terminal assignment : pen 4 - 3 | Conrad |
PCB mount transformer 0.35VA 1x6 o/p | RS |
Where can I find additional details, specifications and documents for a VB 0.35/1/6?
Additional datasheets, footprints and schematics for VB 0.35/1/6 are listed on our Part Details page. You can also find images and similar parts to VB 0.35/1/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB 0.35/1/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB 0.35/1/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB 0.35/1/6 fall under?
The VB 0.35/1/6 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to VB 0.35/1/6 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB 0.35/1/6 you can contact the distributor directly for product support, shipping queries etc.
Is the VB 0.35/1/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB 0.35/1/6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Conrad have stock available or on a lead time for VB 0.35/1/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB 0.35/1/6 often in real-time on the comparison pages.
What if I can't find stock of VB 0.35/1/6?
You can fill out our help required form which you can use to request a quote for VB 0.35/1/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.