Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.53
Power Rating | 1.5VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 23.8mm |
External Length / Height | 32.3mm |
External Width | 27.3mm |
Hole Spacing - Length | 20mm |
Lead Spacing | 5mm |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 20mm |
Primary Voltages | 1 x 230V |
Isolation Transformer, 1.5 Va, 1 X 230V, 2 X 9V Rohs Compliant: Yes |Block VB1.5/2/9 | Newark Electronics |
TRANSFORMER, 2 X 9V, 1.5VA | element14 |
Transformer PCB 1.5VA 2x9V | RS |
VB dUAL POWERPrimary connection assignment: pin 1 to 2Pin assignment Secondary 1: pEN 4 - 3 Pin assignment Secondary 2: PEN 6 - 5 | Conrad |
Block Isolating Transformer 230 VAC - 2x 9 VAC 1.5VA | Distrelec |
Where can I find additional details, specifications and documents for a VB1.5/2/9?
Additional datasheets, footprints and schematics for VB1.5/2/9 are listed on our Part Details page. You can also find images and similar parts to VB1.5/2/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB1.5/2/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB1.5/2/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB1.5/2/9 fall under?
The VB1.5/2/9 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to VB1.5/2/9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB1.5/2/9 you can contact the distributor directly for product support, shipping queries etc.
Is the VB1.5/2/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB1.5/2/9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for VB1.5/2/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB1.5/2/9 often in real-time on the comparison pages.
What if I can't find stock of VB1.5/2/9?
You can fill out our help required form which you can use to request a quote for VB1.5/2/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.