Status: | Unknown |
---|---|
Series: | VAQ Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 15A |
Switch Terminals | Quick Connect Solder |
Product Range | VAQ Series |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 15A |
Contact Current AC | 10A |
External Length / Height | 21.9mm |
External Width | 18mm |
Height | 21.9mm |
Length | 28mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 10.2mm |
Thread Size | M10 |
Switch: push-button | Transfer Multisort Elektronik |
Switch, Pushbutton, Spdt | Newark Electronics |
SWITCH, PUSHBUTTON, SPDT | element14 |
Where can I find additional details, specifications and documents for a VAQOV151C5?
Additional datasheets, footprints and schematics for VAQOV151C5 are listed on our Part Details page. You can also find images and similar parts to VAQOV151C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAQOV151C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAQOV151C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAQOV151C5 fall under?
The VAQOV151C5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VAQOV151C5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAQOV151C5 you can contact the distributor directly for product support, shipping queries etc.
Is the VAQOV151C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VAQOV151C5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for VAQOV151C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAQOV151C5 often in real-time on the comparison pages.
What if I can't find stock of VAQOV151C5?
You can fill out our help required form which you can use to request a quote for VAQOV151C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.