Status: | Unknown |
---|---|
Series: | STAR Series |
RoHS: | Compliant |
No distributors results available
Product Range | STAR Series |
---|---|
LED Color | Red Orange |
Wavelength Typ | 620nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 55lm |
Forward Current If Max | 350mA |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 1W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VAOL-SO1XAX-SA?
Additional datasheets, footprints and schematics for VAOL-SO1XAX-SA are listed on our Part Details page. You can also find images and similar parts to VAOL-SO1XAX-SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAOL-SO1XAX-SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAOL-SO1XAX-SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAOL-SO1XAX-SA fall under?
The VAOL-SO1XAX-SA is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to VAOL-SO1XAX-SA when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAOL-SO1XAX-SA you can contact the distributor directly for product support, shipping queries etc.
Is the VAOL-SO1XAX-SA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VAOL-SO1XAX-SA have stock available?
There is no stock from authorised distributors for VAOL-SO1XAX-SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAOL-SO1XAX-SA often in real-time on the comparison pages.
What if I can't find stock of VAOL-SO1XAX-SA?
You can fill out our help required form which you can use to request a quote for VAOL-SO1XAX-SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.