Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
LED Color | Green |
---|---|
LED Mounting | SMD |
Bulb Size | 2.4mm |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 573nm |
Luminous Intensity | 96mcd |
Viewing Angle | 120° |
Lens Shape | Round |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VAOL-S2GT4?
Additional datasheets, footprints and schematics for VAOL-S2GT4 are listed on our Part Details page. You can also find images and similar parts to VAOL-S2GT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAOL-S2GT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAOL-S2GT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAOL-S2GT4 fall under?
The VAOL-S2GT4 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VAOL-S2GT4 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAOL-S2GT4 you can contact the distributor directly for product support, shipping queries etc.
Is the VAOL-S2GT4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VAOL-S2GT4 have stock available?
There is no stock from authorised distributors for VAOL-S2GT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAOL-S2GT4 often in real-time on the comparison pages.
What if I can't find stock of VAOL-S2GT4?
You can fill out our help required form which you can use to request a quote for VAOL-S2GT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.